EN
  • EN
  • DE

VCA8617PAGTG4

Part No VCA8617PAGTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 100MHZ 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 8
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 1nA
Supply Voltage - Operating 2.85 V to 3.15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1116959-VCA8617PAGTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCA8617PAGTG4 CAD Model

Description

The VCA8617PAGTG4 is a state-of-the-art variable gain amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to deliver high-performance signal amplification with variable control, making it an ideal choice for a wide array of applications, including medical imaging, wireless communication, and industrial instrumentation.

Key Features

  • Adjustable Gain: The VCA8617PAGTG4 offers a continuous gain range, which can be adjusted via a voltage control interface, providing designers with flexibility in signal conditioning.
  • Low Noise Performance: Designed with low noise in mind, this amplifier ensures clear signal amplification, minimizing the introduction of unwanted noise and preserving signal integrity.
  • High Bandwidth: With a wide bandwidth, the VCA8617PAGTG4 can handle high-speed signals, making it suitable for applications that require rapid signal processing.
  • Multipurpose Use: The versatile nature of this amplifier makes it suitable for integration into various circuits, from simple gain blocks to complex signal processing chains.
  • Robust Packaging: Encased in a compact HTQFP (High-Thickness Quad Flat Package), the VCA8617PAGTG4 is designed for space-constrained applications while providing excellent thermal performance.

Applications

The VCA8617PAGTG4's adaptability allows it to be used in a diverse set of applications. In medical imaging systems such as ultrasound equipment, it can amplify echo signals with precision. In wireless communication systems, it can enhance signal reception and transmission. For industrial purposes, it can be utilized in sensor interfaces, where accurate signal amplification is crucial.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The VCA8617PAGTG4 is no exception, built to meet stringent industry standards, ensuring reliability and performance in the most demanding environments.

For engineers and designers looking for a versatile, high-performance variable gain amplifier, the VCA8617PAGTG4 from Texas Instruments stands out as a robust choice that can enhance the capabilities of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess