The UPD70F3632(A) is a member of the Renesas 78K0R/KF3 series of microcontrollers (MCUs). It's designed for a variety of embedded applications requiring low power consumption and versatile peripheral functions. It balances processing power with energy efficiency, making it suitable for battery-operated devices and other power-sensitive systems.
Applications
- Home Appliances (e.g., washing machines, refrigerators)
- Industrial Control Systems
- Security Systems
- Consumer Electronics (e.g., remote controls, toys)
- Automotive Subsystems (e.g., body control modules)
Features
- 78K0R CPU core with a 16-bit architecture.
- Operating voltage range: 1.8V to 5.5V.
- Low power consumption modes (e.g., Halt, Stop).
- Up to 128 KB of flash memory.
- Up to 6 KB of RAM.
- Multiple timers and counters.
- Serial communication interfaces (UART, SPI, I2C).
- Analog-to-digital converter (ADC).
- Digital-to-analog converter (DAC).
- Watchdog timer (WDT).
- Power-on reset (POR) and low-voltage detection (LVD).
Benefits
- Low power consumption extends battery life in portable devices.
- Versatile peripheral set enables integration of multiple functions.
- Flexible memory options allow customization for specific application needs.
- Robust safety features enhance system reliability.
- Simplified development with Renesas' comprehensive development tools.
- Reduced system cost with integrated functions.
Additional Details
The UPD70F3632(A) is designed for real-time control and monitoring applications. Its integrated peripherals and low-power capabilities make it well-suited for applications requiring precise timing, data acquisition, and communication. The microcontroller's flash memory allows for easy program updates and customization. The integrated watchdog timer and power-on reset circuits enhance system reliability by preventing malfunctions caused by software errors or power supply fluctuations.
The device is typically available in a variety of package options, including QFP and LQFP, to suit different board layout requirements. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate software development and debugging.