EN
  • EN
  • DE

SNJ54LS160AJ

Part No SNJ54LS160AJ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336280-SNJ54LS160AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS160AJ CAD Model

Description

The SNJ54LS160AJ is a high-performance, monolithic integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 54LS series, known for its low-power Schottky technology, and it's designed to deliver robust performance for a wide range of digital applications.

Key Features

  • Functionality: The SNJ54LS160AJ is a synchronous 4-bit decade counter. It is capable of counting sequences from 0 to 9 cyclically, making it an essential component for digital counting applications.
  • Logic Family: As a member of the 54LS logic family, this device benefits from the low power consumption and high speed of Schottky TTL (Transistor-Transistor Logic) technology.
  • Package: It comes in a robust, military-standard flat package, ensuring its durability and reliability under a range of environmental conditions.
  • Operating Temperature Range: The SNJ54LS160AJ is designed to operate over a wide temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications.
  • Power Supply: This device typically operates at 5V, which is standard for TTL devices, ensuring compatibility with a wide range of digital systems.

Applications

The SNJ54LS160AJ is versatile and can be used in numerous applications. It is especially well-suited for:

  • Counting operations in digital clocks, timers, and frequency dividers
  • Sequential control systems where a specific count sequence is required
  • Instrumentation and test equipment that require precise counting capabilities
  • Military and aerospace technology where high reliability and extended temperature ranges are necessary

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SNJ54LS160AJ is no exception. It undergoes rigorous testing to meet the stringent requirements of military standards. Customers can trust in the performance and longevity of this device, even in the most demanding environments.

Conclusion

In summary, the SNJ54LS160AJ from Texas Instruments is a reliable and efficient solution for digital counting applications. Its robust design, combined with the advanced technology of the 54LS logic family, makes it an ideal choice for systems requiring high-speed operation and low power consumption in challenging conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess