The TACT82303EPB is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability. This advanced product is designed to cater to a wide range of applications, making it a versatile component in any electronics toolkit.
Key Features
- High Efficiency: The TACT82303EPB boasts an impressive energy efficiency rating, reducing power loss and heat generation, which is crucial for maintaining the longevity of electronic devices.
- Compact Design: Its small footprint allows for seamless integration into space-constrained applications, making it ideal for portable and compact devices.
- Robust Power Management: This product offers robust power management capabilities, ensuring stable performance even under varying load conditions.
- Advanced Technology: Incorporating the latest advancements in circuit design, the TACT82303EPB delivers superior performance that Texas Instruments' products are known for.
Applications
The versatility of the TACT82303EPB makes it suitable for a wide array of applications. It is commonly used in:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Telecommunication Infrastructure
- Portable Devices
Technical Specifications
The technical specifications of the TACT82303EPB include:
- Input Voltage Range: 1.8V to 5.5V
- Output Voltage Range: 0.8V to 3.6V
- Switching Frequency: 1MHz
- Operating Temperature: -40°C to +85°C
- Package Type: VQFN-20
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable products. The TACT82303EPB is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest industry standards.
Environmental Considerations
Environmental sustainability is a priority for Texas Instruments. The TACT82303EPB is designed with eco-friendly materials and complies with international environmental regulations, ensuring a reduced ecological footprint.
Support and Resources
Customers can access a wealth of resources, including datasheets, application notes, and design support, to facilitate the integration of the TACT82303EPB into their projects. Texas Instruments' dedicated customer service team is also available to provide expert assistance.