EN
  • EN
  • DE

MAX3158CAI

Part No MAX3158CAI
Manufacturer Maxim Integrated
Description High CMRR RS-485 Transceiver with ±60V Isolation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212955-MAX3158CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3158CAI CAD Model

Description

The MAX3158CAI from Maxim Integrated is a high-performance, feature-rich interface IC designed to facilitate communication between serial devices and microcontrollers in industrial environments. This robust chip comes in a 28-pin SSOP (Shrink Small Outline Package) and is characterized by its exceptional reliability and versatility.

Key Features

  • High Data Rate: Supports data rates up to 10Mbps, making it suitable for high-speed serial communication applications.
  • Integrated Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs to ensure resilience against electrostatic discharges.
  • Multiple Drivers and Receivers: Contains three drivers and five receivers, providing ample interfaces for complex communication requirements.
  • Flexible Power Supply: Operates from a single 3.0V to 5.5V supply, accommodating a wide range of power sources and simplifying power management.
  • Low Power Shutdown: Features a low-power shutdown mode to conserve energy when the device is not in active use, making it ideal for power-sensitive applications.

Applications

The MAX3158CAI is particularly suited for industrial control systems, point-of-sale terminals, and network routers where reliable serial communication is critical. Its robust design and protective features make it an excellent choice for harsh environments where electrical noise and the risk of ESD events are prevalent.

Technical Specifications

Parameter Value
Data Rate Up to 10Mbps
ESD Protection ±15kV
Supply Voltage 3.0V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 28-pin SSOP

Overall, the MAX3158CAI is a dependable and versatile solution for any application requiring robust and high-speed serial data communication. Maxim Integrated's commitment to quality and performance is evident in this advanced interface IC.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess