EN
  • EN
  • DE

TAS5112ADCA

Part No TAS5112ADCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 62W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 143208-TAS5112ADCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5112ADCA CAD Model

Description

The TAS5112ADCA is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality in a compact and energy-efficient package. This component is part of Texas Instruments' PurePath™ Digital technology line, which is renowned for its ability to produce high-fidelity audio with minimal power loss.

Key Features

  • High Output Power: Capable of delivering up to 50W per channel into a 4-ohm load, this amplifier can drive a wide range of speakers with clarity and power.
  • Efficient Operation: With an advanced PWM output stage, the TAS5112ADCA ensures high efficiency, resulting in less heat generation and reduced power consumption.
  • Flexible Power Supply: The device supports a wide power supply range, accommodating various application requirements without compromising performance.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, enhancing its reliability and longevity.
  • Easy Integration: The compact PowerPAD™ package allows for simplified PCB design and easy integration into a wide range of consumer electronics.

Applications

The TAS5112ADCA is suitable for a variety of applications where high-quality audio amplification is required. These include:

  • Home theater systems
  • Desktop and laptop audio systems
  • Mini and micro component systems
  • Powered speakers
  • Active subwoofers

Technical Specifications

Parameter Value
Output Power Up to 50W per channel (4Ω)
Supply Voltage 10.8V to 13.2V
Efficiency >90%
THD+N 0.08% (typical at 1W)
Package PowerPAD™

Overall, the TAS5112ADCA from Texas Instruments stands out as a robust and reliable solution for high-quality digital audio amplification, suitable for both professional and consumer audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3715 $56.8575
11+ $9.3305 $102.6355
17+ $9.0389 $153.6613
23+ $8.7474 $201.1902
30+ $8.4558 $253.6740
40+ $7.5810 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess