EN
  • EN
  • DE

TAS5121IDKD

Part No TAS5121IDKD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description DIGITAL AMPLIIFIER POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-HSSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264059-TAS5121IDKD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5121
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5121IDKD CAD Model

Description

The TAS5121IDKD from Texas Instruments is a high-performance, integrated digital amplifier power stage designed to deliver premium audio quality with high efficiency and reliability. This advanced product is a key component in the creation of compact and powerful audio amplification systems, suitable for a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Performance Audio: With its PurePath Digital technology, the TAS5121IDKD provides an audio signal that is clean and free of analog noise, ensuring high-fidelity sound reproduction.
  • High Power Output: Capable of delivering up to 100 Watts of continuous power into a 6-ohm load, this digital amplifier can drive a wide array of speakers with ease.
  • Efficient Operation: The device boasts an impressive efficiency rate, minimizing heat generation and reducing the need for bulky heatsinks.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or overcurrent conditions, ensuring long-term reliability.
  • Single-Supply Operation: Designed to operate from a single supply voltage, the TAS5121IDKD simplifies power supply design and reduces external component count.

Applications

The TAS5121IDKD is versatile and can be used in various audio applications. Some of the most common uses include:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Mini and Micro Component Systems

Technical Specifications

Parameter Value
Output Power Up to 100W (6Ω load)
Supply Voltage Single Supply
Efficiency High Efficiency
Protection Thermal and Overcurrent

Whether you're designing a state-of-the-art home audio system or upgrading a professional sound setup, the TAS5121IDKD offers the performance, efficiency, and reliability required to produce superior audio experiences.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess