The TAS5508BPAGR from Texas Instruments is a high-performance, eight-channel digital audio PWM processor. This advanced component is part of Texas Instruments' PurePath™ Digital technology line, designed to provide superior audio quality for consumer electronics applications. With an impressive array of features, the TAS5508BPAGR is ideal for audio systems requiring high fidelity and multiple channels, such as home theater systems, soundbars, and AV receivers.
Key Features:
- Channels: The device supports eight PWM output channels, making it suitable for sophisticated multi-channel audio setups.
- Audio Processing: It comes with integrated audio processing features, including advanced EQ, bass management, and dynamic range compression, which contribute to an enhanced listening experience.
- Sampling Rates: The TAS5508BPAGR is compatible with a wide range of sampling rates, from 32 kHz to 192 kHz, allowing it to handle high-resolution audio with ease.
- Serial Audio Interface: It features a flexible serial audio interface that supports I²S, left-justified, right-justified, and DSP formats.
- Programmability: The device can be programmed via a serial control interface, which enables customization and fine-tuning of audio parameters to achieve the desired sound profile.
Applications:
The TAS5508BPAGR is well-suited for a variety of audio applications, including:
- Digital televisions
- Home theater in a box (HTiB) systems
- Mini/micro component audio systems
- AV receivers
- Soundbars
Technical Specifications:
Parameter
Value
Package / Case
HTQFP-64
Operating Temperature
-40°C to 85°C
Supply Voltage
3.3V
Dynamic Range
102 dB
THD+N
0.1%
With its robust feature set and ability to deliver high-quality audio, the TAS5508BPAGR is a top choice for audio enthusiasts and professionals seeking to create an immersive sound environment.