EN
  • EN
  • DE

TAS5622ADDV

Part No TAS5622ADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 125-W Stereo / 250-W Stereo PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 300W x 1 at 2Ohm; 150W x 2 at 4Ohm
Supply Voltage (V) 12V ~ 34V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Family Part Number TAS5622A
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264122-TAS5622ADDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5622ADDV CAD Model

Description

The TAS5622ADDV, manufactured by Texas Instruments, is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency. This state-of-the-art component is ideal for a wide range of audio applications, including home theaters, professional audio systems, and active speakers.

Key Features

  • High Output Power: Capable of delivering up to 125W into a 4-ohm load, the TAS5622ADDV ensures powerful and clear sound reproduction for an immersive listening experience.
  • Advanced Modulation Techniques: Utilizes Texas Instruments' proprietary PurePath HD technology, which enables low distortion across the audio band and superior sound quality.
  • High Efficiency: With an efficiency rating of up to 90%, this amplifier minimizes heat dissipation and power loss, making it an environmentally friendly solution for audio amplification.
  • Flexible Power Supply: Supports a wide range of supply voltages from 20V to 38V, allowing for versatile use in different system configurations.
  • Integrated Protection: Features comprehensive protection circuits, including overcurrent, overtemperature, and under-voltage protection, ensuring reliable operation and longevity of the device.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • Multi-channel Audio Systems

Technical Specifications

  • Output Power: 125W (4 Ohm)
  • Efficiency: Up to 90%
  • Supply Voltage Range: 20V – 38V
  • THD+N:
  • Signal-to-Noise Ratio (SNR): >100dB

The TAS5622ADDV from Texas Instruments represents a blend of high performance, efficiency, and reliability, making it an excellent choice for audio enthusiasts and professional audio engineers alike. Its robust feature set ensures that it can meet the demands of even the most challenging audio applications.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess