EN
  • EN
  • DE

DS21448N

Part No DS21448N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Line Interface Unit (LIU)
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 320mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-BGA
Supplier Device Package 144-TEPBGA (17x17)
Base Product Number DS21448
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586386-DS21448N
Ultra Librarian 3D Model Ultra Librarian DS21448N CAD Model

Description

The Maxim Integrated DS21448N is a versatile and high-performance single-chip transceiver designed for T1/E1/J1 applications. This integrated circuit provides a complete interface between digital equipment and T1, E1, or J1 lines, making it an ideal solution for telecommunications equipment such as channel banks, switches, routers, and digital multiplexers.

Key Features

  • Integrated Line Interface: The DS21448N includes a full line interface unit (LIU) for T1, E1, or J1 lines, eliminating the need for separate LIU chips.
  • Jitter Attenuation: The on-chip jitter attenuator helps to manage and reduce signal distortion, ensuring reliable communication over the network.
  • Flexible Clocking Options: It supports a wide range of clocking options, including recovery from the received data stream or an external clock source, providing versatility in various system designs.
  • Programmable Features: The device offers programmable transmit pulse shapes, receiver sensitivity, and other features to accommodate different regulatory standards and network requirements.
  • Diagnostic Tools: Built-in diagnostic capabilities, including loopback modes and a bit error rate tester (BERT), simplify system testing and troubleshooting.
  • Low Power Consumption: With its advanced design, the DS21448N operates with low power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: The chip is available in a compact 100-pin TQFP package, which saves board space and is ideal for dense equipment designs.

Applications

The DS21448N is widely used in various telecommunications applications that require a reliable T1/E1/J1 interface. Its robust feature set and ease of integration make it a preferred choice for:

  • Telecommunication Switches
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Wireless Base Station Controllers
  • Frame Relay Equipment
  • ISDN Primary Rate Interfaces
  • Test Equipment

Maxim Integrated's commitment to quality and reliability is evident in the DS21448N, making it a trusted component for critical communication infrastructure. Its comprehensive feature set and ease of use continue to make it a popular choice among engineers and designers in the telecom industry.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6776 $65.3552
4+ $26.8124 $107.2496
6+ $25.9745 $155.8470
8+ $25.1366 $201.0928
11+ $24.2987 $267.2857
14+ $21.7850 $304.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess