EN
  • EN
  • DE

TAS5711PHPEVM

Part No TAS5711PHPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5711PHP / TAS5711PHP Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo, 2.1) or 4-Channel (Quad)
Max Output Power x Channels @ Load 21W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TAS5711PHP
Supplied Contents Board(s)
Win Source Part Number 796337-TAS5711PHPEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5711
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5711PHPEVM CAD Model

Description

The TAS5711PHPEVM from Texas Instruments is a comprehensive evaluation module designed for audiophiles, engineers, and product developers who require high-quality audio amplification. This evaluation module (EVM) serves as a robust testing platform for the TAS5711, a high-performance digital audio power amplifier with integrated closed-loop design.

Key Features

  • Integrated Audio Processing: The TAS5711 comes with a range of audio processing features, including equalization and dynamic range control, allowing for fine-tuning of the audio output to match specific speaker requirements.
  • High-Efficiency Operation: With a class-D architecture, the TAS5711 ensures high efficiency, reducing heat dissipation and power loss, making it suitable for compact and energy-conscious applications.
  • PurePath™ Technology: Texas Instruments' proprietary PurePath™ technology ensures clear, high-quality audio reproduction, minimizing distortion and noise for an exceptional listening experience.
  • Flexible I/O Options: The EVM features multiple input options, including I2S and TDM, providing versatility in interfacing with different audio sources and systems.
  • Advanced Protection: The TAS5711 includes an array of protection features such as overcurrent, undervoltage, and thermal protection, enhancing the reliability and longevity of the end application.

Applications

The TAS5711PHPEVM is suitable for a wide range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Television audio systems
  • Other audio systems requiring high-fidelity amplification

Easy to Use

The EVM comes with an easy-to-use graphical user interface (GUI) that allows developers to quickly configure and control the TAS5711 amplifier, making it simpler to integrate the EVM into prototypes and test setups. This level of control accelerates the development process, from initial concept to final product design.

Support and Resources

As with all Texas Instruments products, the TAS5711PHPEVM is backed by a comprehensive suite of technical documentation, including datasheets, user manuals, and application notes. Additionally, Texas Instruments provides dedicated support through their online forums and customer service channels, ensuring that users can maximize the potential of the TAS5711PHPEVM in their audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess