EN
  • EN
  • DE

ATSAMG55J19B-AUT

Part No ATSAMG55J19B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series SAM G55
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATSAMG55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMG55J19B-AUTTR, ATSAMG55J19B-AUTCT, ATSAMG55J19B-AUT-ND, ATSAMG55J19B-AUTDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862527-ATSAMG55J19B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMG55J19B-AUT CAD Model

Description

Microchip ATSAMG55J19B-AUT Microcontroller

The Microchip ATSAMG55J19B-AUT is a high-performance microcontroller that is part of the SAM G series, designed to offer an optimal balance between power efficiency and processing capability. This device is particularly suitable for applications that require significant computational power and a variety of communication features without compromising on power consumption.

Key Features

  • Core: The ATSAMG55J19B-AUT is built around the ARM Cortex-M4 processor with a Floating Point Unit (FPU), operating at a maximum speed of 120 MHz. This core provides the computational horsepower required for math-intensive applications such as digital signal processing and control algorithms.
  • Memory: It comes equipped with 512 KB of flash memory and 160 KB of SRAM, providing ample space for code and data storage for complex applications.
  • Connectivity: A range of communication interfaces are supported, including Full-speed USB Device and embedded Host, I2S, I2C, SPI, and UARTs, making this microcontroller highly versatile for various communication requirements.
  • Robust I/O: The device features up to 79 I/O lines, which gives designers the flexibility to connect a wide array of peripherals and sensors.
  • Advanced Peripherals: Advanced peripherals such as a 12-bit ADC, a 12-bit DAC, PWM channels, and timers are integrated into the microcontroller to support complex tasks and precise control operations.
  • Security: Security features include a hardware cryptographic module supporting AES and SHA algorithms, ensuring secure data transfer and storage, which is crucial for modern connected devices.
  • Operating Conditions: The ATSAMG55J19B-AUT operates within an extended temperature range of -40°C to 85°C, making it suitable for harsh environment applications.
  • Packaging: It is available in a 64-pin QFN package, which is ideal for space-constrained applications while still offering a generous number of I/O options.

Overall, the ATSAMG55J19B-AUT from Microchip Technology is a robust and versatile microcontroller that provides the perfect solution for designers who require a compact, yet powerful device for their embedded systems. Whether it's for industrial automation, consumer electronics, or IoT devices, this microcontroller is engineered to meet the demands of a wide array of applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6837 $53.4696
19+ $5.4841 $104.1979
29+ $5.3127 $154.0683
39+ $5.1414 $200.5146
51+ $4.9700 $253.4700
68+ $4.4558 $302.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess