EN
  • EN
  • DE

TAS5721MDDCA

Part No TAS5721MDDCA
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1316+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749776-TAS5721MDDCA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5721MDDCA CAD Model

Description

The TAS5721MDDCA is a sophisticated, high-performance audio amplifier from Texas Instruments (TI), designed to deliver exceptional sound quality for a wide range of consumer electronics. This component is part of TI's PurePath™ Smart Amp technology line, which enhances audio performance in devices such as TVs, soundbars, portable speakers, and other audio systems.

Key Features

  • Efficient Class-D Operation: The TAS5721MDDCA operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation. This makes it ideal for compact devices where space and thermal management are critical.
  • Integrated Audio Processing: The device comes with integrated audio processing options including equalization and dynamic range control, allowing for a customized listening experience and improved audio performance.
  • High Output Power: With the capability to deliver up to 20W into an 8-ohm load, this amplifier can power a wide range of speakers, providing robust sound output for its size.
  • Multiple Switching Rates: The TAS5721MDDCA supports multiple switching rates, enabling flexibility in the design and optimization of the audio system for specific applications.
  • I²C Control Interface: The inclusion of an I²C control interface facilitates easy integration into digital systems, allowing for real-time control over volume and other audio parameters.

Applications

The TAS5721MDDCA is versatile and can be used in a variety of audio applications. Its high-quality sound output and efficient operation make it suitable for:

  • Television sound systems
  • Compact home audio devices
  • Portable and Bluetooth speakers
  • Soundbars and docking stations

Technical Specifications

The amplifier comes in a compact PowerPAD™ package and boasts impressive technical specifications that include:

  • 4.5V to 26.4V supply voltage range
  • Thermal and short-circuit protection with auto recovery
  • Programmable power limit

With the TAS5721MDDCA, Texas Instruments continues to push the boundaries of audio technology, providing designers with a powerful tool to enhance the audio experience in consumer electronics.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7058 $51.8812
33+ $3.0407 $100.3431
51+ $2.9457 $150.2307
71+ $2.8507 $202.3997
91+ $2.7556 $250.7596
122+ $2.4706 $301.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess