The TAS5735PHPRG4 from Texas Instruments is a sophisticated digital audio power amplifier IC designed for high-fidelity sound systems. Encased in a compact HTQFP48 package, this integrated circuit is engineered to deliver exceptional audio performance in a variety of applications, including home theaters, desktop audio systems, and digital TV soundbars.
Key Features
- Audio Amplifier Type: Class-D, providing efficient, high-quality audio amplification.
- Output Power: Capable of driving stereo speakers with up to 20W into 8Ω loads or 30W into 4Ω loads per channel.
- Signal-to-Noise Ratio (SNR): Offers a high SNR that ensures clean and clear audio output, minimizing background noise.
- THD+N: Low total harmonic distortion plus noise (THD+N) for pure and undistorted sound reproduction.
- Integrated Audio Processing: Features advanced audio processing capabilities, including volume control, dynamic range compression, and equalization, to enhance the listening experience.
- I2C Control Interface: Enables easy communication with microcontrollers or processors for control and configuration of the amplifier settings.
- Package Type: Housed in a space-saving 48-pin HTQFP (Thin Quad Flat Pack) package that is suitable for compact PCB layouts.
Applications
The TAS5735PHPRG4 is versatile enough to be used in a wide array of audio applications. Its high efficiency and low heat generation make it ideal for space-constrained environments. It can be integrated into:
- Home theater systems
- Soundbars and digital TV audio systems
- Wireless speakers
- Active loudspeakers
- Multi-room audio systems
With its combination of high-performance audio amplification, integrated signal processing, and ease of use, the TAS5735PHPRG4 is a powerful solution for designers looking to create top-tier audio products with a compact footprint. Texas Instruments' commitment to quality ensures that this IC will provide reliable and consistent performance for a superior audio experience.