EN
  • EN
  • DE

TAS5806MDCPR

Part No TAS5806MDCPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 45W 38HTSSOP  /  Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 45W x 1 @ 4Ohm, 23W x 2 @ 8Ohm
Voltage - Supply 1.62V ~ 3.63V, 4.5V ~ 26.4V
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package 38-HTSSOP
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TAS5806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-53531-2,296-53531-1,296-53531-6
Standard Package 2,000
Win Source Part Number 985951-TAS5806MDCPR
Ultra Librarian 3D Model Ultra Librarian TAS5806MDCPR CAD Model

Description

The TAS5806MDCPR from Texas Instruments is a state-of-the-art digital audio amplifier designed to deliver high-quality sound with exceptional efficiency. This product is part of TI's PurePath™ Ultra-HD technology line, which specializes in providing crystal-clear audio while minimizing power consumption.

Key Features

  • Output Power: The TAS5806MDCPR offers an impressive output power capability, suitable for driving a wide range of speakers with clarity and strength.
  • Audio Quality: With PurePath™ Ultra-HD, this amplifier is capable of delivering ultra-high-definition audio, ensuring a premium listening experience with minimal distortion and noise.
  • Efficiency: Designed for efficiency, the TAS5806MDCPR features a Class-D architecture that reduces power loss and heat generation, making it ideal for compact and portable audio applications.
  • Advanced Modulation: The device utilizes advanced modulation techniques to improve performance and reduce electromagnetic interference, providing a clean audio signal.
  • Integrated DSP: A built-in digital signal processor (DSP) allows for sophisticated audio processing and customization, enabling features such as dynamic range control, equalization, and bass enhancement.
  • Flexibility: This amplifier is highly flexible, supporting multiple audio formats and interfaces, making it a versatile choice for a variety of audio systems.

Applications

The TAS5806MDCPR is suitable for a range of applications, including but not limited to:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio devices
  • Smart speakers

Technical Specifications

Some of the technical specifications of the TAS5806MDCPR include:

  • Supply Voltage Range: 4.5 V to 26.4 V
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio
  • THD+N: Low total harmonic distortion plus noise
  • I2S, TDM, and PDM Interfaces: For flexible digital audio input
  • Thermal and Short-Circuit Protection: Ensures reliability and longevity

Overall, the TAS5806MDCPR represents Texas Instruments' commitment to innovation in audio technology, offering a powerful, efficient, and versatile solution for high-quality sound amplification.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8968 $52.1424
43+ $2.3769 $102.2067
66+ $2.3026 $151.9716
90+ $2.2283 $200.5470
117+ $2.1541 $252.0297
156+ $1.9312 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,607 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess