EN
  • EN
  • DE

TB5D1MD

Part No TB5D1MD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC  /  4/0 Driver 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Driver
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TB5D1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names -TB5D1MDE4-NDR,-TB5D1MLD,-TB5D1MD-NDR,TB5D1MLD,TEXTISTB5D1MD,-296-15747-5,-296-15747-5-ND,-TB5D1MDE4,2156-TB5D1MD,-TB5D1MLD-NDR,296-15747-5,TB5D1MLD-ND
Standard Package 40
Win Source Part Number 1018046-TB5D1MD
Ultra Librarian 3D Model Ultra Librarian TB5D1MD CAD Model

Description

The TB5D1MD is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance device is part of TI's extensive portfolio of electronic components that cater to a wide array of applications across various industries. The TB5D1MD is specifically engineered to meet the demanding requirements of modern electronic systems, providing reliable and efficient performance.

Key Features

  • High-Speed Operation: The TB5D1MD is built for speed, offering fast data transfer rates that are essential for applications requiring quick and efficient communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps reduce overall power usage, making it ideal for battery-powered devices and applications where energy efficiency is critical.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the TB5D1MD is no exception. It is constructed using robust materials and manufacturing processes that ensure long-term reliability and durability.
  • Versatility: The versatility of the TB5D1MD makes it suitable for a broad range of applications, from industrial automation to consumer electronics, offering designers flexibility in their projects.

Applications

The TB5D1MD is adept at serving multiple roles in various electronic systems, including but not limited to:

  • Data Communication Systems
  • High-Speed Digital Signal Processing
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Units

Technical Specifications

For engineers and designers considering the TB5D1MD for their projects, detailed technical specifications are available in the product datasheet provided by Texas Instruments. This includes information on pin configurations, electrical characteristics, timing requirements, and packaging details.

Conclusion

Whether you're designing the next generation of consumer gadgets or upgrading industrial machinery, the TB5D1MD from Texas Instruments is an excellent choice for a high-speed, low-power, and versatile integrated circuit. With TI's reputation for quality and innovation, the TB5D1MD is poised to be a valuable component in any electronic system.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0393 $51.1179
8+ $13.9809 $111.8472
12+ $13.5440 $162.5280
16+ $13.1071 $209.7136
20+ $12.6702 $253.4040
27+ $11.3595 $306.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess