EN
  • EN
  • DE

ATSAMC20E16A-MUT

Part No ATSAMC20E16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000
Win Source Part Number 1217463-ATSAMC20E16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E16A-MUT CAD Model

Description

Product Overview: ATSAMC20E16A-MUT from Microchip Technology

The ATSAMC20E16A-MUT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This MCU is part of the SAM C series, which is renowned for its low-power consumption and robust architecture.

Key Features:

  • Core: The device is built around a 32-bit ARM Cortex-M0+ core, which operates at a maximum frequency of 48 MHz. The ARM Cortex-M0+ core is known for its energy efficiency, making the ATSAMC20E16A-MUT an ideal choice for power-sensitive applications.
  • Memory: It is equipped with 16 KB of Flash memory for program storage and 4 KB of SRAM for data, ensuring ample space for complex applications and efficient data handling.
  • I/O Pins: The MCU offers 38 programmable I/O lines, providing flexibility in interfacing with peripherals and other components.
  • Analog Features: It includes an array of analog features such as a 12-bit analog-to-digital converter (ADC) with up to 10 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: For communication, the device supports multiple serial communication modules, including SERCOM modules that can be configured as UART, I2C, or SPI, thus offering versatile connectivity options.
  • Timers and PWM: The MCU is well-suited for control applications with its multiple 16-bit timers, a 16-bit real-time counter, and PWM functionality for precise control of actuators.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Package: The ATSAMC20E16A-MUT comes in a 32-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The microcontroller's robust feature set makes it an excellent choice for a variety of uses, including industrial control systems, automotive electronics, sensor hubs, and power management systems. Its high level of integration and communication capabilities also make it a preferred component for IoT (Internet of Things) devices that require reliable operation in challenging environments.

Overall, the ATSAMC20E16A-MUT from Microchip Technology is a versatile and reliable microcontroller that offers a perfect balance between performance and power consumption, making it an ideal solution for engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess