EN
  • EN
  • DE

PIC16F628A-I/ML

Part No PIC16F628A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F628
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F628A-I/ML-NDR,PIC16F628AIML
Standard Package 61
Win Source Part Number 1322774-PIC16F628A-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-I/ML CAD Model

Description

Microchip Technology's PIC16F628A-I/ML Microcontroller

The PIC16F628A-I/ML is a powerful, highly versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This compact, yet feature-rich MCU is part of Microchip's extensive PIC16F family, known for its ease of use, reliability, and cost-effectiveness.

Encased in a 20-pin QFN package, the PIC16F628A-I/ML operates with an industrial temperature range of -40°C to +85°C, ensuring robust performance in demanding environments. Its enhanced flash memory technology provides a substantial advantage for developers, offering the flexibility of self-programmability and a typical endurance of 100,000 write/erase cycles, making it ideal for iterative development and long-term deployment.

Key features of the PIC16F628A-I/ML include:

  • Program Memory: 3.5KB of flash memory, allowing for complex program code.
  • Data Memory: 224 bytes of RAM and 128 bytes of EEPROM for data storage.
  • High-Performance RISC CPU: With only 35 single-word instructions, the CPU ensures fast learning curve and easy programming.
  • I/O Ports: 16 versatile I/O pins that provide the flexibility for interfacing with external peripherals.
  • Timers: Two flexible 8-bit timers and a 16-bit timer for precise event timing and measurement.
  • In-Circuit Serial Programming™ (ICSP™): Simplifies in-circuit upgrades and debugging.
  • Communication Peripherals: Integrated USART for serial communication, making it suitable for interfacing with PCs, modems, and other serial devices.
  • Analog Features: An analog comparator module to facilitate rapid signal comparison.

With its low power consumption and wide range of peripherals, the PIC16F628A-I/ML is engineered to handle complex tasks while maintaining power efficiency. Its in-built oscillator and brown-out reset features minimize the need for additional external components, thus reducing overall system costs.

Whether you're developing simple automation systems or sophisticated wireless applications, the PIC16F628A-I/ML provides a reliable and flexible platform that can adapt to your specific needs. Its combination of advanced features and ease of use makes it a go-to choice for engineers and hobbyists alike.

For comprehensive technical documentation, tools, and software support, visit Microchip Technology's official website or consult their knowledgeable customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0284 $54.2556
21+ $4.9464 $103.8744
32+ $4.7919 $153.3408
44+ $4.6373 $204.0412
56+ $4.4827 $251.0312
75+ $4.0190 $301.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess