EN
  • EN
  • DE

TCA9406DCTR

Part No TCA9406DCTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 2-BIT BIDIRECTIONAL 1MHz, I2C BUS AND SMBUS VOLTAGE-LEVEL TRANSLATOR WITH 8kV HBM ESD | IC TRNSLTR BIDIRECTIONAL SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Open Drain
Data Rate 24Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8 (SSOP)
Family Part Number TCA9406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265519-TCA9406DCTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TCA9406DCTR CAD Model

Description

Product Overview: TCA9406DCTR from Texas Instruments

The TCA9406DCTR is a robust level shifter designed by Texas Instruments to facilitate communication between devices operating at different voltage levels. This integrated circuit is a part of TI's extensive interface portfolio and is particularly useful for applications that require a bidirectional I2C-bus or SMBus voltage-level translation. The TCA9406DCTR is an essential component for designers looking to ensure compatibility between devices with non-matching voltage domains.

Key Features

  • Voltage Level Translation: The TCA9406DCTR allows for bidirectional voltage level translation between 1.65 V and 3.6 V on the A-side, and 2.3 V to 5.5 V on the B-side, making it highly versatile for multi-voltage systems.
  • Low Power Consumption: Designed with power efficiency in mind, this level shifter has a low quiescent current, contributing to the overall energy efficiency of the system it is integrated into.
  • High-Speed Operation: It supports fast-mode I2C-bus speeds up to 1 Mbps and is also compatible with SMBus specifications.
  • Robust ESD Protection: The device features 6 kV Human-Body Model (HBM) ESD protection on all pins, ensuring reliability and longevity in harsh environments.
  • Package: The TCA9406DCTR comes in a compact 8-pin SMD package, specifically in a small-outline transistor outline no-lead (SON) configuration, which is suitable for space-constrained applications.

Applications

The TCA9406DCTR is ideal for a wide range of applications where voltage level shifting is required. It is commonly used in:

  • Cell phones and personal media players where interfacing between low-voltage processors and higher voltage peripheral components is necessary.
  • Industrial and telecom applications where different parts of the system operate at different voltage levels.
  • Consumer electronics that require interfacing between 3.3 V and 5 V systems.

Conclusion

The Texas Instruments TCA9406DCTR is a reliable solution for systems that need to bridge the gap between different voltage domains without compromising on speed or power efficiency. Its robust design and ESD protection make it a durable choice for a multitude of applications in various industries. The device's compact form factor further enhances its appeal for modern electronic designs where space is at a premium.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5586 $50.2740
220+ $0.4583 $100.8260
340+ $0.4440 $150.9600
470+ $0.4297 $201.9590
605+ $0.4154 $251.3170
810+ $0.3724 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess