EN
  • EN
  • DE

MC10H604FN

Part No MC10H604FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Registered Hex TTL/ECL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 6
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10H604
Manufacturer Pack Quantity 74
MSL Level 3 (168 Hours)
Win Source Part Number 1217324-MC10H604FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H604FN CAD Model

Description

ON Semiconductor MC10H604FN: ECL to Fiber Optic Transmitter

The ON Semiconductor MC10H604FN is a high-performance, integrated circuit designed for converting Emitter Coupled Logic (ECL) signals to fiber optic signals. This device is specifically engineered to provide a reliable and efficient interface between electrical and optical communication systems. The MC10H604FN is a crucial component in applications that require high-speed data transmission with minimal signal degradation over long distances.

Key Features:

  • ECL Input to Fiber Optic Output: The MC10H604FN accepts differential ECL inputs and provides a compatible output for driving a fiber optic transmitter, ensuring seamless integration into existing ECL systems.
  • High-Speed Operation: This device is capable of operating at high frequencies, making it suitable for telecommunications, data communications, and other applications requiring fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10H604FN consumes minimal power, which is critical for reducing system heat and increasing reliability.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design of the system and reducing the complexity of power management.
  • Integrated Laser Driver: The inclusion of an integrated laser driver with automatic power control simplifies the design and reduces the number of external components required for laser modulation.
  • Wide Operating Temperature Range: The MC10H604FN is designed to perform reliably over a broad temperature range, making it suitable for industrial and outdoor applications.

Applications:

The MC10H604FN is ideal for use in a variety of high-speed communication applications, including:

  • Fiber optic data transmission systems
  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Industrial control and automation

With its robust design and ability to interface between electrical and optical systems, the ON Semiconductor MC10H604FN is an essential component for designers looking to optimize the performance and reliability of their high-speed communication solutions.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6664 $61.9992
7+ $16.9577 $118.7039
11+ $16.4276 $180.7036
15+ $15.8974 $238.4610
19+ $15.3684 $291.9996
26+ $13.7780 $358.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess