EN
  • EN
  • DE

MC74ACT257MELG

Part No MC74ACT257MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOEIAJ  /  Multiplexer 4 x 2:1 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74ACT257
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1077700-MC74ACT257MELG
Ultra Librarian 3D Model Ultra Librarian MC74ACT257MELG CAD Model

Description

ON Semiconductor MC74ACT257MELG Quad 2-Input Multiplexer

The ON Semiconductor MC74ACT257MELG is a high-performance, quad 2-input multiplexer that is designed to select between two sets of four data sources. This versatile integrated circuit (IC) is part of ON Semiconductor's advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) technology, which provides a robust solution for routing digital signals within a wide array of electronic systems.

This multiplexer IC features four identical 2-input multiplexers with three-state outputs that can be used to pass or block digital signals depending on the control inputs. The MC74ACT257MELG is capable of working with a wide operating voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels. This flexibility allows the device to be used in a variety of digital applications, including data routing, signal gating, and function generation.

Each multiplexer on the MC74ACT257MELG has two inputs (A and B), one output (Y), and two control inputs. The control inputs consist of a common enable input (OE) and a select input (S) for each multiplexer. When the enable input is active, the selected input data (A or B) is passed to the output. When the enable input is inactive, the output assumes a high-impedance state, effectively disconnecting the multiplexer from the circuit and allowing for bus-oriented applications.

The MC74ACT257MELG is offered in a SOIC-16 package, providing a compact footprint for space-constrained applications. Its fast switching speeds and low power consumption make it an excellent choice for high-speed data processing and communication systems.

Key features of the MC74ACT257MELG include:

  • Quad 2-input multiplexer with three-state outputs
  • Wide operating voltage range of 4.5V to 5.5V
  • Compatible with TTL levels
  • High-impedance state during power down
  • SOIC-16 package for space-saving applications
  • Industrial operating temperature range

Overall, the ON Semiconductor MC74ACT257MELG is a reliable and efficient solution for designers looking to implement flexible data routing capabilities in their digital systems. Its performance characteristics and ease of use make it a valuable addition to a wide range of electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess