EN
  • EN
  • DE
  • IT

TCA9543ADR

Part No TCA9543ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description TCA9543A Low Voltage 2-Channel I2C Bus Switch With Interrupt Logic And Reset | IC I2C SW 2CH W/RESET 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265524-TCA9543ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA9543ADR CAD Model

Description

Overview of Texas Instruments TCA9543ADR

The TCA9543ADR from Texas Instruments is a sophisticated, low-voltage 2-channel I2C multiplexer and switch that offers outstanding design flexibility for interfacing multiple I2C devices to a single I2C bus. With its compact SOIC-16 package, this integrated circuit is engineered to provide seamless communication by connecting multiple I2C devices that have the same address, without the need for address conflict resolution. This makes it an ideal solution for complex embedded systems that require multiple sensors or peripherals with identical addresses.

Key Features

  • Two-Channel Multiplexing: The TCA9543ADR allows two downstream channels to be selected from one upstream channel, effectively doubling the number of I2C devices that can be connected to a single I2C bus.
  • Low Standby Current: Power efficiency is a hallmark of this device, with a low standby current that minimizes power consumption when the multiplexer is not actively switching between channels.
  • Interrupt Function: Each channel supports its own interrupt output which simplifies the system design by allowing the host controller to easily identify which channel requires attention.
  • Wide Operating Voltage Range: The device operates across a wide voltage range of 2.3V to 5.5V, making it suitable for various applications and compatible with both 3.3V and 5V logic levels.
  • Pass-Through Voltage Level Translation: It facilitates voltage level translation between the master device and downstream slaves, which is essential for mixed-voltage systems.

Applications

The TCA9543ADR is versatile and can be used in a vast array of applications. It is particularly useful in scenarios where multiple I2C devices with the same address need to operate on the same bus. Common applications include:

  • Consumer Electronics
  • Mobile Devices
  • Personal Computing
  • Industrial Controls
  • Medical Equipment
  • Automotive Systems

With its robust feature set and the ability to simplify complex I2C designs, the Texas Instruments TCA9543ADR is a valuable component for any designer looking to optimize their I2C communication systems. Its ease of use, combined with Texas Instruments' reputation for quality, ensures reliable performance in a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2157 $54.7065
105+ $0.9975 $104.7375
160+ $0.9664 $154.6240
215+ $0.9352 $201.0680
280+ $0.9040 $253.1200
375+ $0.8105 $303.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess