EN
  • EN
  • DE

TCAN1042GVDRQ1

Part No TCAN1042GVDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50393-6, TCAN1042GVDRQ1-ND, 296-50393-2, 296-50393-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852391-TCAN1042GVDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042GVDRQ1 CAD Model

Description

TCAN1042GVDRQ1 High-Speed CAN Transceiver from Texas Instruments

The TCAN1042GVDRQ1 is a high-performance, high-speed Controller Area Network (CAN) transceiver designed by Texas Instruments to serve the demanding needs of the automotive industry. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus, facilitating reliable communication in vehicles and automotive applications.

With its robust design, the TCAN1042GVDRQ1 is capable of withstanding the harsh conditions commonly found in automotive environments. It is built to handle the electromagnetic interference and the physical stresses that are typical in automotive applications, ensuring consistent performance and reducing the risk of communication errors.

The device is characterized by its high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. This level of protection is essential for maintaining the integrity of the communication signals against external noise and preventing damage from static electricity.

One of the standout features of the TCAN1042GVDRQ1 is its wide operating voltage range, which allows it to be used in a variety of vehicle power systems without the need for additional voltage regulation. This makes it a versatile component that can be integrated into a wide range of automotive designs.

The transceiver also supports the CAN FD protocol, which is an enhancement over the traditional CAN standard, allowing for higher data rates and improved data throughput. This feature is particularly important for modern vehicles that require fast and reliable data communication for advanced features such as driver assistance systems, in-vehicle networking, and diagnostics.

Furthermore, the TCAN1042GVDRQ1 is available in a compact 8-pin VSON package, which is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications.

In summary, the TCAN1042GVDRQ1 from Texas Instruments is a high-quality, durable, and flexible solution for CAN communication in the automotive sector. Its robustness, coupled with advanced features like CAN FD support and excellent EMC and ESD protection, make it an ideal choice for designers looking to enhance the reliability and performance of their automotive communication systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,650 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess