TCAN1051HGD: High-Performance CAN Transceiver
The TCAN1051HGD is a state-of-the-art CAN (Controller Area Network) transceiver from Texas Instruments that provides robust communication for automotive and industrial applications. Designed to operate in harsh environments, the TCAN1051HGD offers exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
Key Features
- High-Speed CAN Performance: Supports data rates up to 1 Mbps for efficient communication over CAN networks.
- Robust EMC and ESD Protection: Features industry-leading protection against electromagnetic interference and electrostatic discharge, ensuring reliable operation in challenging conditions.
- Fail-Safe Features: Includes fail-safe features such as thermal shutdown, open drain diagnostic output, and a watchdog timer for system safety.
- Wide Operating Temperature Range: Suitable for extreme environments with an operating temperature range from -40°C to +125°C.
- Low Power Mode: Offers a low-power standby mode with remote wake-up capability to minimize power consumption when the network is idle.
- Flexible Packaging: Available in an 8-pin HSSOP (Heat Sink Small Outline Package) that is optimized for heat dissipation and space-constrained applications.
Applications
The TCAN1051HGD is ideal for a variety of applications where reliable CAN communication is essential, including:
- Automotive networks such as powertrain, chassis, or body electronics.
- Industrial automation systems requiring robust fieldbus communication.
- Medical equipment with stringent data integrity and reliability requirements.
- Heavy machinery and agricultural vehicles that operate in harsh environments.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Data Rate
Up to 1 Mbps
Package Type
HSSOP-8
For more detailed information, technical documentation, and support resources, visit the Texas Instruments official website or contact their customer support team.