EN
  • EN
  • DE

TCAN1145DRQ1

Part No TCAN1145DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE ENHANCED CAN FD AND H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201784-TCAN1145DRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Duplex Half
Receiver Hysteresis 135 mV
Ultra Librarian 3D Model Ultra Librarian TCAN1145DRQ1 CAD Model

Description

TCAN1145DRQ1 Automotive CAN FD Transceiver by Texas Instruments

The TCAN1145DRQ1 from Texas Instruments is a high-performance, automotive-grade Controller Area Network Flexible Data-Rate (CAN FD) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate in harsh automotive environments, this transceiver is capable of withstanding the challenges of the automotive industry, including those related to electromagnetic compatibility (EMC).

With a broad operating temperature range of -40°C to +125°C, the TCAN1145DRQ1 is suitable for a variety of automotive applications, from powertrain and chassis control to in-vehicle networking and body electronics. It supports CAN FD data rates up to 5 Mbps, allowing for faster data transmission and more efficient communication between electronic control units (ECUs) within a vehicle.

The device is housed in a compact 8-pin SOIC package, making it a space-saving solution for modern automotive designs. It features robust protection against transients and faults, including thermal shutdown, overvoltage, and loss of ground and supply protections, ensuring reliable operation under adverse conditions. Furthermore, the TCAN1145DRQ1 has a low-power mode with a remote wake-up capability to minimize the power consumption when the vehicle is in a dormant state.

Key features of the TCAN1145DRQ1 include:

  • Compliance with the ISO 11898-2:2016 standard and ISO 11898-5:2007
  • Support for both CAN and CAN FD protocols
  • Differential receiver with wide common-mode range for improved noise immunity
  • Transmit data (TXD) dominant time-out function to prevent bus lock-up
  • Under-voltage detection on VCC and VIO pins
  • Bus fault protection of ±58V on CANH and CANL pins
  • Electrostatic discharge (ESD) protection of ±16kV HBM on bus pins

Designed with the needs of the modern automobile in mind, the TCAN1145DRQ1 ensures robust communication and contributes to the safety and reliability of the vehicle's network systems. Its integration into automotive designs helps engineers meet the stringent requirements for data transmission and error handling in advanced vehicle architectures.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9787 $53.8285
125+ $0.8030 $100.3750
195+ $0.7779 $151.6905
270+ $0.7528 $203.2560
345+ $0.7278 $251.0910
460+ $0.6525 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess