EN
  • EN
  • DE

TCAN330GDR

Part No TCAN330GDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TCAN330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCAN330GDR-ND, 296-50394-6, 296-50394-1, 296-50394-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899267-TCAN330GDR
Ultra Librarian 3D Model Ultra Librarian TCAN330GDR CAD Model

Description

The TCAN330GDR is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments, offering a seamless interface between the CAN protocol controller and the physical two-wire CAN bus. This device is tailored for automotive and industrial applications, where reliable data communication is essential for the proper functioning of the system.

Key Features:

  • Compatibility: Fully compatible with the ISO 11898-2 standard, the TCAN330GDR ensures robust communication in diverse environments.
  • Bus Fault Protection: It provides extensive protection against faults with up to ±36V bus fault protection, safeguarding the transceiver against harsh electrical conditions.
  • Low Power Consumption: With a low-current standby mode, the TCAN330GDR is an energy-efficient solution for systems that require low power states.
  • High Electromagnetic Immunity: The device boasts high electromagnetic immunity, which is critical for operation in electrically noisy environments.
  • Wide Operating Temperature Range: It operates over a wide temperature range of -40°C to 125°C, making it suitable for various challenging conditions.

Applications:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Medical equipment
  • Embedded systems

Package and Quality:

The TCAN330GDR comes in a compact 8-Pin SOIC package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the TCAN330GDR a trustworthy component for critical communication systems.

Ordering Information:

To acquire the TCAN330GDR for your next project, you can place an order through authorized Texas Instruments distributors. Ensure that you are getting the genuine product by purchasing through recommended channels, guaranteeing the performance and support that Texas Instruments is known for.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9081 $57.2430
65+ $1.5656 $101.7640
100+ $1.5167 $151.6700
140+ $1.4678 $205.4920
180+ $1.4189 $255.4020
240+ $1.2721 $305.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,741 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess