EN
  • EN
  • DE

THS1040CPWRG4

Part No THS1040CPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 40MSPS LP 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-TSSOP
Win Source Part Number 212816-THS1040CPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS1040CPWRG4 CAD Model

Description

The THS1040CPWRG4 is a high-performance, low-power, 10-bit, 40 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This precision ADC is designed to meet the stringent requirements of signal processing applications such as medical imaging, test and measurement equipment, communication systems, and digital data storage oscilloscopes.

Key Features

  • Resolution: 10-bit accuracy provides high fidelity in signal conversion, ensuring that the digital representation closely matches the original analog signal.
  • Sampling Rate: With a sampling rate of up to 40 MSPS, the THS1040CPWRG4 is capable of converting high-frequency analog signals with minimal latency, making it ideal for real-time applications.
  • Low Power Consumption: It is optimized for low-power operation, which is critical for portable and battery-powered devices where energy efficiency is paramount.
  • Differential Inputs: The device features differential inputs that reduce common-mode noise and improve signal integrity, which is particularly important in noisy environments or when dealing with small signal amplitudes.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for flexible gain settings, making it suitable for a variety of input signal ranges.
  • Input Buffer: An onboard input buffer simplifies the ADC driving requirements and reduces the design complexity.

Applications

The THS1040CPWRG4's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Digital Storage Oscilloscopes
  • Portable Instrumentation

Package and Quality

This ADC is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'CPWR' suffix in its part number. The 'G4' suffix indicates that it is part of Texas Instruments' Green initiative, signifying that the device is lead-free and RoHS compliant. This commitment to environmental sustainability does not compromise the device's performance or reliability, making the THS1040CPWRG4 a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess