EN
  • EN
  • DE

SN74LVC139APWG4

Part No SN74LVC139APWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC139
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256512-SN74LVC139APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC139APWG4 CAD Model

Description

Product Overview: SN74LVC139APWG4

The SN74LVC139APWG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit, designed and manufactured by Texas Instruments. This IC is part of the LVC family, which is renowned for low-voltage operation and high-speed interfacing. The device is particularly suitable for implementation in memory decoding or data routing applications, where high-speed and low-power consumption are critical parameters.

Fabricated with an advanced CMOS technology, the SN74LVC139APWG4 offers a compelling set of features that make it a versatile choice for a wide range of electronic systems. It has a wide operating voltage range of 2.7V to 3.6V, which allows it to interface with 3.3V logic levels while maintaining a low power dissipation. This makes it ideal for battery-operated and portable devices where power efficiency is paramount.

The device's dual 2-line to 4-line decoder/demultiplexer functionality means that it can decode two binary input signals into four mutually exclusive outputs. Each decoder has an active-low enable input, which can be used to control the decoding operation. When the enable input is high, all outputs of the decoder are forced low. The high impedance state of the outputs during power down significantly reduces power consumption and allows for live insertion or withdrawal of the IC without affecting the surrounding circuitry.

The SN74LVC139APWG4 is also characterized by its high drive capability, allowing it to drive up to 24mA at the outputs. This ensures reliable operation even in environments with high capacitive loads. Additionally, the device supports the use of Schmitt-trigger action at all inputs, which enhances the noise immunity and allows for slow input transition.

Housed in a TSSOP (Thin Shrink Small Outline Package), the SN74LVC139APWG4 is designed for space-saving on PCBs, making it an excellent choice for compact and densely populated electronic assemblies. With its industry-standard footprint, it is easy to integrate into existing designs, offering a seamless upgrade path for systems requiring enhanced performance and lower power consumption.

In summary, the SN74LVC139APWG4 from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems with a high-speed, low-voltage dual decoder/demultiplexer.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
790+ $0.1269 $100.2510
1,225+ $0.1226 $150.1850
1,755+ $0.1140 $200.0700
2,280+ $0.1097 $250.1160
2,845+ $0.1055 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,230 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess