EN
  • EN
  • DE
  • IT

THS4021CDGN

Part No THS4021CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 350-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 470V/μs
-3db Bandwidth 350MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 7.8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4021
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267064-THS4021CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4021CDGN CAD Model

Description

The THS4021CDGN is a high-speed, voltage feedback amplifier designed by Texas Instruments, renowned for its precision and performance. This powerful amplifier is part of TI's extensive range of semiconductor products, tailored to meet the demanding requirements of a diverse set of applications. It is particularly well-suited for professional audio equipment, test and measurement instruments, and high-definition video processing.

Key Features

  • High Slew Rate: The THS4021CDGN boasts an impressive slew rate, ensuring rapid voltage changes and making it ideal for high-speed signal processing.
  • Wide Bandwidth: With a bandwidth that extends to high frequencies, this amplifier can handle a broad spectrum of signals without compromising on fidelity or performance.
  • Low Distortion: It offers exceptionally low harmonic distortion, which is critical for maintaining signal integrity, especially in audio and video applications.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Robust Output Drive: Capable of driving heavy loads with ease, the THS4021CDGN is versatile in its application across various output requirements.

Applications

The THS4021CDGN is well-suited for a variety of applications that require high-speed and high-precision signal amplification. These include:

  • Professional Audio Equipment
  • Active Filters and Amplifiers
  • High-definition Video Processing
  • Test and Measurement Instruments
  • Analog-to-Digital Driver

Package and Quality

The THS4021CDGN comes in a compact 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on PCBs. Texas Instruments is committed to delivering high-quality products, and this amplifier is no exception, meeting stringent industry standards for reliability and performance.

Availability and Support

Texas Instruments provides comprehensive technical support for the THS4021CDGN, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive support community to resolve technical issues and share knowledge with peers.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess