EN
  • EN
  • DE

THS4521ID

Part No THS4521ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 95MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 95MHz
-3db Bandwidth 145MHz
Current - Input Bias 700nA
Voltage - Input Offset 240μV
Operating Supply Current 1.14mA
Channel Output Current 55mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 365746-THS4521ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio
Ultra Librarian 3D Model Ultra Librarian THS4521ID CAD Model

Description

Overview of Texas Instruments THS4521ID

The THS4521ID is a high-precision, fully differential amplifier designed by Texas Instruments to provide exceptional performance for a wide range of applications. This amplifier is particularly well-suited for driving analog-to-digital converters (ADCs) and buffering differential signal processing chains, making it an ideal choice for professional audio, test and measurement, and industrial sensing applications.

Key Features

  • Low Distortion: The THS4521ID offers a low harmonic distortion that ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.
  • High Speed: With a wide bandwidth of 145 MHz at a gain of +2, this amplifier can handle high-speed signals without compromising the integrity of the signal.
  • Low Power Consumption: It operates with a low quiescent current of 1.9 mA per channel, making it an energy-efficient option for battery-powered devices.
  • Flexible Supply Voltage: The THS4521ID can operate from a single +2.5V to +5.5V power supply or dual ±1.25V to ±2.75V power supplies, providing versatility in different circuit configurations.
  • High Output Drive: Capable of driving heavy loads, the amplifier can output up to ±50 mA of output current.

Applications

The THS4521ID is highly versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filtering
  • Test and Measurement Instruments
  • Medical Imaging Systems
  • Communication Infrastructure

Quality and Reliability

As with all Texas Instruments products, the THS4521ID is manufactured to high standards of quality and reliability. It is available in a compact SOIC-8 package, which is suitable for space-constrained applications. Furthermore, Texas Instruments provides comprehensive technical support and documentation, making the integration of the THS4521ID into your design as smooth as possible.

For designers looking for a high-performance differential amplifier with low distortion, high speed, and low power consumption, the THS4521ID is an excellent choice that delivers quality and performance in a single package.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7221 $51.6630
62+ $1.6132 $100.0184
97+ $1.5587 $151.1939
138+ $1.4497 $200.0586
180+ $1.3952 $251.1360
224+ $1.3407 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,999 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess