EN
  • EN
  • DE

THS6184RHFR

Part No THS6184RHFR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XDSL DUAL LINE DVR AMP 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4 V to 32 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (5x4)
Win Source Part Number 054706-THS6184RHFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6184RHFR CAD Model

Description

The THS6184RHFR from Texas Instruments is a high-performance, low-power, quad-channel, current-feedback operational amplifier designed for a wide range of applications. This op-amp is particularly well-suited for high-speed data acquisition systems, video processing, and telecommunication circuits. Its robust design ensures reliable performance in demanding environments, making it an excellent choice for both commercial and industrial applications.

Key Features

  • High Bandwidth: The THS6184RHFR offers a significant bandwidth that enables fast signal processing, which is essential for high-speed data and video applications.
  • Low Distortion: The device features low harmonic distortion, ensuring clear and accurate signal amplification, which is vital for high-fidelity audio and precise instrumentation.
  • Quad Channel: With four independent channels, this operational amplifier can handle multiple signals simultaneously, providing design flexibility and reducing component count.
  • High Output Drive: The THS6184RHFR is capable of driving high levels of output current, making it suitable for driving heavy loads or for applications requiring high output swing.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and simplifying power management in complex systems.

Applications

  • High-speed Data Acquisition
  • Video Processing Equipment
  • Telecommunications Infrastructure
  • Active Filter Blocks
  • Test and Measurement Systems

The THS6184RHFR is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its enhanced durability is attributed to Texas Instruments' commitment to high-quality manufacturing and rigorous testing protocols. Whether it's for professional-grade audio equipment, high-definition video processing, or reliable data acquisition, the THS6184RHFR is designed to deliver top-notch performance and durability.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9250 $51.7000
10+ $10.6052 $106.0520
15+ $10.2738 $154.1070
21+ $9.9423 $208.7883
27+ $9.6109 $259.4943
35+ $8.6167 $301.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess