Products specifications

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 684696-TIL3012
Ultra Librarian 3D Model Ultra Librarian TIL3012 CAD Model

Description

The Texas Instruments TIL3012 is a highly integrated circuit designed for precision temperature sensing and data conversion. This advanced sensor is part of Texas Instruments' extensive lineup of temperature monitoring solutions, which are renowned for their accuracy, reliability, and ease of integration into various applications.

Key Features

  • High Accuracy: The TIL3012 provides exceptional measurement precision, making it an ideal choice for critical applications where temperature accuracy is paramount.
  • Wide Temperature Range: Capable of operating across a broad range of temperatures, this sensor can be employed in diverse environments, from industrial processes to consumer electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, the TIL3012 minimizes power usage, which is crucial for battery-powered or energy-sensitive applications.
  • Digital Interface: Featuring a digital interface, the TIL3012 allows for easy integration with microcontrollers and other digital systems, facilitating straightforward communication and data processing.
  • Programmable Resolution: Users can configure the resolution of the temperature readings to match the requirements of their specific application, ensuring optimal balance between precision and data rate.

Applications

The versatility of the TIL3012 sensor makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Temperature monitoring within consumer electronics
  • Environmental monitoring and HVAC systems
  • Medical and healthcare equipment
  • Automotive temperature sensing

Technical Specifications

For designers and engineers considering the TIL3012 for their projects, here are some of the technical specifications:

  • Supply Voltage Range: [Insert specific voltage range]
  • Temperature Accuracy: [Insert specific accuracy]
  • Operating Temperature Range: [Insert specific range]
  • Interface Type: [Insert interface details]
  • Package/Case: [Insert package/case information]

With its robust feature set and Texas Instruments' commitment to quality, the TIL3012 stands out as a top-tier choice for temperature sensing needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $1.1819
ECAD model for 2N6073BG
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $1.3113
ECAD model for BTA10-600CWRG
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB
Need more? Email Us
ECAD model for 2N6348A
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.8557
ECAD model for T835T-8T
STMicroelectronics
TRIAC SENS GATE 600V 8A D2PAK
Lowest to $2.0013
ECAD model for T810H-6G-TR
WeEn Semiconductors
TRIAC STANDARD 600V 12A TO220-3
Lowest to $0.9759
ECAD model for OT413,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.0811
ECAD model for BT136-800E,127
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Need more? Email Us
ECAD model for QK006R5
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Need more? Email Us
ECAD model for Q4010LH5

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention