Product Overview: TL074ACDR from Texas Instruments
The TL074ACDR is a high-performance, low-noise operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is widely used in various applications due to its outstanding features that cater to the needs of advanced electronic systems.
Key Features
- Low Noise: The TL074ACDR boasts a low noise voltage, making it suitable for high-fidelity and audio applications where maintaining signal integrity is crucial.
- High Input Impedance: With a JFET input stage, the device offers a high input impedance, which minimizes loading on the signal source and preserves signal quality.
- Wide Bandwidth: This operational amplifier provides a wide bandwidth, ensuring a fast response and the ability to handle a broad range of frequencies, making it ideal for filters, amplifiers, and other signal processing tasks.
- Low Total Harmonic Distortion (THD): The TL074ACDR delivers high-quality output with minimal distortion, which is essential for audio and precision instrumentation applications.
- Quad Operational Amplifiers: The device includes four independent op-amps in a single package, offering compactness and ease of design for multiple op-amp configurations.
Specifications
Parameter
Value
Number of Channels
4
Supply Voltage - Max
18 V
Supply Voltage - Min
7 V
Operating Temperature Range
-40°C to 85°C
Mounting Type
Surface Mount
Package/Case
SOIC-14
The TL074ACDR is an ideal choice for designers seeking an op-amp with a balance of performance and cost-effectiveness. Its versatility allows it to be used in a wide array of electronic circuits, including mixers, oscillators, filters, and other audio processing equipment. Whether you are working on a professional audio system, an instrumentation panel, or a consumer electronic device, the TL074ACDR provides the reliability and performance expected from Texas Instruments products.