The TL1451ACNS/REEL is a high-quality, dual-output controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically tailored for the efficient management of power supplies, making it an ideal choice for a wide range of applications, including computing systems, networking equipment, and industrial machinery.
Key Features
- Dual Output Control: The TL1451ACNS/REEL features two independent output channels that can be used for push-pull or parallel power supply designs, providing flexibility for different circuit topologies.
- Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating various power sources and ensuring reliable operation across different environments.
- Adjustable Operating Frequency: The device allows for an adjustable switching frequency, enabling designers to optimize their power supply for efficiency or for reduced electromagnetic interference (EMI).
- Integrated Protections: It includes several protection features such as under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown, enhancing the safety and durability of the end application.
- High-Efficiency Operation: The TL1451ACNS/REEL is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving the overall performance of the system.
Product Specifications
| Parameter |
Value |
| Package Type |
Surface-Mount, NSOIC-16 |
| Operating Temperature |
-40°C to +85°C |
| Input Voltage |
4.5V to 5.5V |
| Switching Frequency |
Adjustable up to 1MHz |
Applications
The versatility and robust feature set of the TL1451ACNS/REEL make it suitable for a diverse array of applications. Its dual-output control and comprehensive protection features make it an excellent choice for developing reliable and efficient power supply units for servers, telecom infrastructure, and industrial systems.
Ordering Information
The TL1451ACNS/REEL is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. When ordering, ensure the product number includes the "/REEL" suffix to specify the tape and reel packaging option.
Note: For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their customer service team.