The TL1451ANSR is a cutting-edge dual-output controller designed and manufactured by the renowned Texas Instruments. This component is specifically engineered to deliver high-performance power control and management solutions for a wide range of applications. Its versatility and reliability make it an ideal choice for designers looking to enhance the efficiency of their power supply systems.
Key Features
- Dual-Channel Controller: The TL1451ANSR incorporates two independent PWM (Pulse Width Modulation) controllers, allowing for precise control over dual-output or two-phase power supplies.
- Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications, from consumer electronics to industrial systems.
- Adjustable Operating Frequency: The device offers an adjustable switching frequency from 100 kHz to 1 MHz, providing designers with the flexibility to optimize their power supply design for performance or efficiency.
- Overcurrent Protection: With built-in overcurrent protection, the TL1451ANSR ensures the safety and longevity of the power supply system by preventing potential damage due to excessive current.
Applications
The TL1451ANSR is suitable for a variety of applications, including:
- DC/DC Converters
- Offline Power Supplies
- Telecommunications Equipment
- Industrial Control Systems
- Portable Devices and Battery-Powered Electronics
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-16 |
| Mounting Type |
Surface Mount |
| Operating Temperature |
-40°C to +85°C |
| Output Configuration |
Dual |
| Switching Frequency |
Up to 1 MHz |
In summary, the TL1451ANSR from Texas Instruments is a robust and flexible dual-output PWM controller that is designed to meet the demands of modern power supply systems. Its comprehensive feature set and high reliability make it an excellent choice for engineers and designers looking to create efficient and safe power solutions.