EN
  • EN
  • DE

TL1454ACPWR

Part No TL1454ACPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Channel Pulse Width Modulation / IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 20 V
Frequency - Switching 50kHz to 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 090540-TL1454ACPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL1454A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL1454ACPWR CAD Model

Description

The TL1454ACPWR by Texas Instruments is a dual-output pulse-width modulation (PWM) controller designed for high-performance, low-power applications. This integrated circuit is part of Texas Instruments' extensive power management portfolio and is engineered to provide efficient power control and management to a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The controller operates over a broad input voltage spectrum, making it versatile for various power supply configurations.
  • Dual Outputs: It features two PWM outputs, enabling the simultaneous control of two power circuits, which can be beneficial in applications requiring multiple voltage rails.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the controller for specific applications, balancing efficiency and component size.
  • High Efficiency: The TL1454ACPWR is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Under-Voltage Lockout (UVLO): It includes UVLO protection to ensure the controller operates only when the input voltage is within the acceptable range, thus safeguarding the system.

Applications

The TL1454ACPWR is suited for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Portable devices
  • Telecommunications equipment
  • Computing peripherals

Package and Quality

This device is available in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The package is designed to provide a compact solution without sacrificing performance and reliability. Additionally, Texas Instruments is known for its commitment to quality, and the TL1454ACPWR is no exception, meeting stringent industry standards for performance and durability.

Conclusion

With its dual-output capability, adjustable frequency, and high efficiency, the TL1454ACPWR from Texas Instruments is a versatile and reliable choice for designers who require a dependable PWM controller for their power management needs. Its wide input voltage range and comprehensive protection features make it a robust solution for a diverse array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9515 $59.7090
13+ $8.1653 $106.1489
19+ $7.9101 $150.2919
27+ $7.6550 $206.6850
34+ $7.3998 $251.5932
46+ $6.6343 $305.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess