The TL16C2550RHBR is a state-of-the-art dual universal asynchronous receiver-transmitter (UART) integrated circuit brought to you by the renowned manufacturer, Texas Instruments. This device is designed to meet the advanced requirements of modern communication systems, offering a reliable and efficient solution for serial data exchange.
Key Features
- Dual Channel: The TL16C2550RHBR features two independent UART channels, each capable of handling serial data communication effectively.
- Enhanced Baud Rate: It supports baud rates up to 1.5 Mbps, ensuring high-speed data transmission for a wide range of applications.
- FIFO Buffers: Comes with 16-byte FIFO buffers for both transmit and receive operations, which help in reducing the overhead on the CPU and improving system efficiency.
- Programmable: Offers a programmable character length, stop bit generation, and parity checking, providing versatility to accommodate various data formats.
- Automatic Infrared Mode: The device includes an infrared (IrDA) data communication mode, allowing for wireless data transfer over short distances.
Applications
The TL16C2550RHBR is ideal for a myriad of applications, including but not limited to:
- Industrial control systems
- Point-of-sale terminals
- Networking equipment
- Telecommunications infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TL16C2550RHBR is no exception. It is built to the highest standards of reliability and performance, ensuring your communication systems operate smoothly and without interruption.
Product Specifications
Parameter
Value
Package Type
32-VQFN
Operating Temperature
-40°C to 85°C
Supply Voltage
3.3V
Mounting Type
Surface Mount
Ordering Information
To integrate the TL16C2550RHBR into your system, you can place an order through Texas Instruments' official distributors or visit their website for more information. With its advanced features and reliable performance, the TL16C2550RHBR is a superior choice for your serial communication needs.