EN
  • EN
  • DE

TL16C754BPNG4

Part No TL16C754BPNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE FIFO 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features UART IC 4, QUART Channel - 64 Byte 80-LQFP (12x12)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name TL16C754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936616-TL16C754BPNG4
Ultra Librarian 3D Model Ultra Librarian TL16C754BPNG4 CAD Model

Description

Introducing the TL16C754BPNG4 from Texas Instruments

The TL16C754BPNG4 is a robust, feature-rich quad UART (Universal Asynchronous Receiver/Transmitter) IC, designed and manufactured by the industry-leading semiconductor company, Texas Instruments. This integrated circuit is specifically engineered to meet the high-performance demands of today's communication systems, providing a reliable and efficient interface for serial data exchange.

With four independently controlled UART channels, the TL16C754BPNG4 is equipped to handle multiple serial data streams simultaneously, making it an ideal choice for multi-port communication applications. Each channel is capable of supporting data rates up to 3 Mbps, ensuring swift and smooth data transmission for high-speed requirements.

The device incorporates a plethora of features that enhance its functionality and ease of use. It offers 64-byte FIFO (First-In, First-Out) buffers for each transmit and receive channel, significantly reducing the overhead on the host processor by minimizing the need for frequent service routines. This larger FIFO size is particularly beneficial in systems where high data throughput and low latency are critical.

Moreover, the TL16C754BPNG4 supports a wide range of data formats and includes programmable baud rate generators, which allow for precise adjustment of the data rate to match specific communication standards. The UART also provides modem interface signals, ensuring compatibility with modem control systems and enhancing its versatility in various communication environments.

Designed with a focus on reliability, the TL16C754BPNG4 includes built-in error detection features such as parity, framing, and overrun error detection, thus ensuring data integrity during transmission. Additionally, it supports hardware and software flow control to prevent data loss in congested network conditions.

The device comes in a 80-pin LQFP (Low Profile Quad Flat Package) that is suitable for surface mount technology, offering a compact footprint for space-constrained applications. Whether it's for industrial automation, point-of-sale systems, or complex networking solutions, the TL16C754BPNG4 from Texas Instruments stands out as a superior choice for designers seeking a high-performance, multi-channel UART solution.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5865 $79.1730
4+ $32.4813 $129.9252
5+ $31.4662 $157.3310
7+ $30.4512 $213.1584
9+ $29.4361 $264.9249
12+ $26.3910 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess