EN
  • EN
  • DE

ADR293ERZ

Part No ADR293ERZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise, Micropower 5.0 V Precision Voltage Reference
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 6 V ~ 15 V
Operating Supply Current 20μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141443-ADR293ERZ
Manufacturer Homepage www.analog.com
Family Name ADR293
Introduction Date October 20, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR293ERZ CAD Model

Description

Analog Devices Inc. - ADR293ERZ

The ADR293ERZ is a precision 2.5V voltage reference from the renowned manufacturer Analog Devices Inc. This high-accuracy component is part of the ADR29x series, which is known for its superior stability and low noise performance. Enclosed in a compact SOIC-8 package, the ADR293ERZ is designed to be a versatile solution for a wide range of applications, including precision data converters, portable instrumentation, and industrial control systems.

Featuring a patented temperature drift curvature correction technique and laser-trimmed resistors, the ADR293ERZ offers an impressive temperature coefficient of merely 8 ppm/°C maximum from -40°C to +125°C. This level of precision ensures reliable performance across a broad range of operating conditions. The device also boasts a low output noise of only 17 µV p-p (0.1 Hz to 10 Hz), which makes it an ideal choice for applications requiring a clean and stable voltage reference.

The ADR293ERZ stands out with its low dropout performance, requiring a minimal headroom above the output voltage, which can be particularly beneficial in battery-operated devices where power efficiency is critical. The device's quiescent current is also low, at 400 µA maximum, further enhancing its suitability for power-sensitive applications.

This voltage reference is easy to implement in a variety of circuit configurations. It is compatible with high-resolution analog-to-digital and digital-to-analog converters, providing a stable reference voltage that enhances the accuracy of conversion processes. Furthermore, the ADR293ERZ includes features such as reverse battery protection, load regulation, and output short-circuit protection, which contribute to the robustness and reliability of the end application.

In summary, the ADR293ERZ from Analog Devices Inc. is a top-tier choice for engineers looking for a stable, precise, and reliable voltage reference. Its superior temperature stability, low noise, and protective features make it an indispensable component in the design of high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8475 $91.6950
3+ $37.6184 $112.8552
5+ $36.4429 $182.2145
6+ $35.2673 $211.6038
8+ $34.0917 $272.7336
10+ $30.5650 $305.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess