EN
  • EN
  • DE

TL2575HV-05IKTTR

Part No TL2575HV-05IKTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 5-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1107655-TL2575HV-05IKTTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TL2575HV-05IKTTR CAD Model

Description

Product Overview: TL2575HV-05IKTTR from Texas Instruments

The TL2575HV-05IKTTR is a robust, high-voltage, adjustable step-down (buck) switching regulator designed by Texas Instruments. This component is part of TI's TL2575 series, which is renowned for delivering reliable and efficient power conversion solutions. The TL2575HV-05IKTTR is particularly suitable for applications requiring a fixed 5V output voltage with input voltages up to 60V.

Key Features

  • Output Voltage: The device provides a 5V regulated output with a precision of 4% over full load and temperature range.
  • High Input Voltage Range: It can handle an input voltage range from 4.75V to 60V, making it versatile for various high-voltage applications.
  • Output Current: The TL2575HV-05IKTTR is capable of delivering up to 1A of output current, which is suitable for powering a wide range of devices.
  • Thermal Shutdown and Current Limit: The device includes built-in protection features such as thermal shutdown and current limiting to safeguard the regulator and the load from potential damage.
  • Integrated Switch: It incorporates a 1A on-chip power switch, which reduces the need for external components and simplifies the design process.
  • High Efficiency: The switch-mode operation of the TL2575HV-05IKTTR offers high efficiency, which is beneficial for reducing power loss and heat generation.
  • Package: The device is available in a TO-263 package, which is suitable for surface-mount technology and offers good thermal performance.

Applications

The TL2575HV-05IKTTR is ideal for a variety of applications that require a stable and efficient power supply. These include:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Power Supplies for Battery-Operated Devices
  • Consumer Electronics

Easy Integration

With minimal external components required for operation, the TL2575HV-05IKTTR is designed for easy integration into existing and new designs. The device's simple external circuitry allows for quick and straightforward implementation, saving both time and resources in the design phase.

In summary, the TL2575HV-05IKTTR from Texas Instruments is a reliable and efficient solution for applications requiring a high-voltage input and a regulated 5V output. Its robust features and ease of use make it an excellent choice for designers looking to streamline their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6608 $53.2864
19+ $5.4653 $103.8407
29+ $5.2945 $153.5405
40+ $5.1237 $204.9480
51+ $4.9529 $252.5979
68+ $4.4405 $301.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess