EN
  • EN
  • DE

TL2843BDR-8

Part No TL2843BDR-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 143665-TL2843BDR-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2843BDR-8 CAD Model

Description

Product Overview: TL2843BDR-8 PWM Controller

The TL2843BDR-8 is a versatile Pulse Width Modulation (PWM) controller from Texas Instruments, designed for power supply systems that require an efficient and reliable solution for their switching needs. This high-performance integrated circuit is specifically engineered to offer flexible features and robust performance for a wide range of applications, including computer systems, consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Programmable Switching Frequency: The TL2843BDR-8 allows users to set the switching frequency anywhere from 1kHz to 500kHz, providing flexibility to optimize the controller for various applications and external components.
  • High Efficiency: With its innovative design, this PWM controller ensures high efficiency in power conversion, which is critical for reducing heat generation and improving the overall performance of the system.
  • Current-Mode Operation: The current-mode control offers improved response to load transients and simplifies loop compensation, which is essential for maintaining stable operation under different load conditions.
  • Built-in Error Amplifier: The integrated error amplifier facilitates precise output voltage regulation, ensuring that the power supply consistently delivers the correct voltage to the load.
  • Under-Voltage Lockout (UVLO): This feature protects the controller and the power supply system by preventing operation when the input voltage falls below a predefined threshold.
  • Thermal Shutdown: The TL2843BDR-8 includes a thermal shutdown mechanism that safeguards the controller from overheating, thus enhancing the product's reliability and lifespan.

Applications

The TL2843BDR-8 is a highly adaptable component that can be used in a variety of power supply configurations, such as isolated and non-isolated buck, boost, and flyback converters. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, stable, and compact power supplies.

Package and Availability

Packaged in a slim 8-pin SOIC, the TL2843BDR-8 offers a compact footprint suitable for space-constrained applications. Its surface-mount design is ideal for modern, automated assembly processes. Texas Instruments provides this PWM controller in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4449 $51.1635
275+ $0.3650 $100.3750
425+ $0.3536 $150.2800
585+ $0.3422 $200.1870
760+ $0.3308 $251.4080
1,015+ $0.2966 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess