The TL2844D from Texas Instruments is a versatile and robust pulse-width-modulation (PWM) controller designed for power supply systems. This integrated circuit is tailored to deliver high performance for switched-mode power supplies, offering a range of features that enhance the efficiency and reliability of your power management solutions.
Key Features
- Flexible Operation: The TL2844D operates at a programmable frequency ranging from 1kHz to 500kHz, allowing designers to choose the optimal frequency for their application. This flexibility facilitates the use of smaller, more efficient components, reducing the overall size and cost of the power supply.
- High Efficiency: With its integrated 200mA totem-pole output, the TL2844D can drive a power MOSFET or IGBT directly, thus minimizing power losses and improving the overall efficiency of the power supply.
- Enhanced Protection: This controller includes multiple protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These features ensure the longevity and safe operation of the power supply under various conditions.
- Low Standby Power: The TL2844D is designed to consume minimal power in standby mode, making it an excellent choice for energy-sensitive applications.
Applications
The TL2844D is highly suitable for a wide range of applications, including but not limited to:
- DC-to-DC converters
- Off-line power supplies
- AC-to-DC adapters
- Battery chargers
- Power supply for telecom equipment
Technical Specifications
- Supply Voltage: 10V to 15V
- Output Current: Up to 200mA
- Operating Temperature: -40°C to +85°C
- Package: 14-Pin SOIC
With its combination of performance, flexibility, and protection, the TL2844D is a reliable choice for engineers seeking to create efficient and durable power supply systems. Texas Instruments' commitment to quality ensures that the TL2844D will meet the stringent requirements of modern electronic devices.