The TL2844DR is a versatile and high-performance Pulse-Width-Modulation (PWM) controller from Texas Instruments, designed for efficient power supply operations. This sophisticated component is part of the TL284x series, which is renowned for its reliable and precise voltage regulation capabilities.
Key Features
- Flexible Operation: The TL2844DR operates at a programmable switching frequency that can range from 1 kHz to 500 kHz, allowing designers to optimize their power supply for efficiency or for component size.
- High Efficiency: With its integrated 1-A peak output current, this controller ensures high efficiency in power conversion, which is essential for reducing heat generation and improving system reliability.
- Current-Mode Control: The device uses current-mode control to provide fast transient response and excellent loop stability.
- Low Power Consumption: It features low startup current (typically 0.3 mA) and a low operating current (typically 8.5 mA), which minimizes power consumption during operation.
Applications
The TL2844DR is ideal for a wide range of applications that require efficient power management. These include:
- Switching power supplies
- DC-DC converters
- Battery chargers
- Power supply for communication devices
- Industrial and medical equipment
Technical Specifications
Parameter
Value
Switching Frequency
1 kHz to 500 kHz
Output Current
1 A (Peak)
Startup Current
0.3 mA (Typical)
Operating Current
8.5 mA (Typical)
Package and Availability
The TL2844DR is available in a slim SOIC-14 package, ensuring compactness for space-constrained applications. It is also designed to meet the rigorous standards of the industrial temperature range, making it a reliable choice for demanding environments.
For more information, datasheets, and ordering options, please visit the Texas Instruments official website or contact your local authorized distributor.