EN
  • EN
  • DE

TL3016IDR

Part No TL3016IDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC PREC COMP ULTRA-FAST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Max) 10ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032363-TL3016IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL3016IDR CAD Model

Description

Introducing the TL3016IDR Precision Comparator from Texas Instruments

The TL3016IDR is a high-speed, ultra-precision comparator designed by Texas Instruments, crafted to deliver exceptional performance in speed and accuracy for a wide range of applications. This device is part of the TL3016 series, which is renowned for its fast response times and low input offset voltage, making it an ideal choice for critical timing and precision monitoring tasks.

Key Features

  • Ultra-Fast Propagation Delay: The TL3016IDR boasts a propagation delay as low as 7 ns, ensuring rapid response times for high-speed signal processing applications.
  • Low Input Offset Voltage: With an input offset voltage of only 2.5 mV, this comparator ensures high accuracy in detecting small voltage differences, making it suitable for precision measurement systems.
  • Low Power Consumption: Despite its high-speed capabilities, the TL3016IDR is designed to be energy-efficient, making it a smart choice for battery-powered and portable devices.
  • Strobe Capability: The inclusion of a strobe function allows users to disable the output, providing additional flexibility and control within the system.

Applications

The versatility of the TL3016IDR makes it well-suited for a variety of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Precision voltage monitoring
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggering in digital circuits

Reliability and Packaging

The TL3016IDR is offered in an 8-pin SOIC package, ensuring a compact footprint while allowing for easy integration into a wide range of electronic systems. Texas Instruments' commitment to quality means that this comparator is built to meet the highest standards of reliability and performance.

With its exceptional speed, precision, and low power consumption, the TL3016IDR from Texas Instruments stands as a superior choice for engineers and designers looking to enhance the accuracy and responsiveness of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Renesas Electronics America
Lowest to $1.8203
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7796 $54.2368
18+ $5.5628 $100.1304
28+ $5.3889 $150.8892
39+ $5.2151 $203.3889
50+ $5.0413 $252.0650
67+ $4.5197 $302.8199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,275 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess