EN
  • EN
  • DE

TL3842DG4-8

Part No TL3842DG4-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268238-TL3842DG4-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL3842DG4-8 CAD Model

Description

The TL3842DG4-8, manufactured by Texas Instruments, is a pivotal component in the realm of power management and regulation technology. This device is part of the TL384x series, which are fixed-frequency current-mode PWM controller integrated circuits designed to offer a cost-effective solution for efficient power supply applications.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The TL3842DG4-8 is specifically designed to enhance the performance of off-line and DC-to-DC conversion systems, providing stable and reliable power conversion.
  • Low Start-Up and Operating Current: This component requires a minimal start-up current (typically 0.5 mA) and operates at a low current (typically 8.5 mA), making it an energy-efficient choice for various applications.
  • Automatic Feed-Forward Compensation: The device includes an internal feature that compensates for varying input voltages without the need for external components, simplifying design and improving performance.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided through the pulse-by-pulse current limiting feature, which protects the system against short circuits and excessive power draw.
  • Internal Error Amplifier: An internal error amplifier with a low output impedance allows for precise output voltage regulation, ensuring the connected components receive a stable voltage supply.
  • Under-Voltage Lockout (UVLO): The TL3842DG4-8 incorporates UVLO with hysteresis, which prevents the device from operating at insufficient voltages that could lead to unreliable performance or damage.

Applications

The TL3842DG4-8 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • Industrial power systems
  • Green-mode power supplies

Quality and Reliability

As with all Texas Instruments products, the TL3842DG4-8 is built to the highest standards of quality and reliability. It is designed to meet stringent industry requirements, ensuring long-term performance and stability in even the most demanding applications.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess