EN
  • EN
  • DE

TL4051B12IDCKRG4

Part No TL4051B12IDCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 054817-TL4051B12IDCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4051B12IDCKRG4 CAD Model

Description

Introducing the TL4051B12IDCKRG4 from Texas Instruments

The TL4051B12IDCKRG4 is a precision voltage reference from Texas Instruments, designed to offer both high accuracy and low power consumption for a wide array of applications. This component is part of Texas Instruments' reputable family of voltage references that are known for their reliability and performance consistency.

Key Features

  • Precision Voltage: The TL4051B12IDCKRG4 provides a fixed 1.225V output with a precision of ±0.1% at 25°C, ensuring stable and accurate reference voltage for your circuits.
  • Low Temperature Coefficient: With a low temperature coefficient of 50 ppm/°C (max), this device maintains its precision across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a broad current range from 5 μA to 15 mA, offering flexibility in various power conditions and enabling use in both low-power and standard applications.
  • Stable with Capacitive Loads: The TL4051B12IDCKRG4 is designed to be stable with capacitive loads, ensuring consistent performance even in the presence of varying load conditions.
  • Small Form Factor: Housed in a compact SC-70 package, this voltage reference is ideal for space-constrained applications where board real estate is at a premium.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to 125°C, accommodating a variety of harsh environments.

Applications

The TL4051B12IDCKRG4 is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Industrial control systems
  • Medical and scientific instrumentation
  • Automotive electronics

With its high accuracy, low power consumption, and small footprint, the TL4051B12IDCKRG4 from Texas Instruments is an excellent choice for designers looking for a reliable voltage reference source. Its robust performance parameters ensure that it can meet the stringent requirements of precision electronics, providing a solid foundation for any system that demands consistent voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess