EN
  • EN
  • DE

TL499ACPSRE4

Part No TL499ACPSRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Wide-Range Power-Supply Controller 8-SO -20 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Output Voltage 30 V
Min Input Voltage 1.1 V
Min Operating Temperature -20 °C
Min Output Voltage 2.9 V
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Adjustable
Output Voltage 30 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Synchronous Rectifier No
Topology Boost
Weight 122.611688 mg
Win Source Part Number 973006-TL499ACPSRE4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL499ACPSRE4 CAD Model

Description

Introducing the TL499ACPSRE4 from Texas Instruments

The TL499ACPSRE4 is a state-of-the-art voltage converter device designed and manufactured by the renowned electronics company, Texas Instruments (TI). This innovative product is engineered to meet a wide range of power management requirements, providing a versatile solution for various electronic applications.

At the heart of the TL499ACPSRE4 lies its ability to convert a low, unregulated input voltage into a higher, regulated output voltage. This feature is particularly beneficial for battery-operated devices where maximizing the usage of available power is crucial. The device operates with an input voltage range that makes it suitable for multiple battery chemistries and configurations, ensuring broad compatibility with different types of electronic equipment.

The TL499ACPSRE4 boasts a high-efficiency design, which not only conserves energy but also reduces the heat generated during operation. This characteristic is essential for enhancing the longevity of both the voltage converter and the host device. With its built-in thermal protection, the TL499ACPSRE4 safeguards against overheating, providing an additional layer of reliability.

One of the key features of the TL499ACPSRE4 is its compact size. The device comes in a small form factor, making it an ideal choice for space-constrained applications such as portable electronics, wearables, and IoT devices. Despite its diminutive stature, it does not compromise on performance, delivering consistent and stable output voltage for the most demanding applications.

For designers and engineers, the TL499ACPSRE4 is user-friendly and easy to integrate into existing designs. It requires minimal external components, which simplifies the design process and accelerates the time-to-market for new products. Additionally, the device is supported by Texas Instruments' comprehensive technical documentation and design tools, ensuring a smooth development experience.

In summary, the TL499ACPSRE4 from Texas Instruments is a versatile, efficient, and reliable voltage converter solution that is well-suited for a wide array of electronic applications. Its combination of high performance, compact size, and ease of use make it an excellent choice for designers looking to create innovative products with robust power management capabilities.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3705 $50.0175
330+ $0.3040 $100.3200
510+ $0.2945 $150.1950
705+ $0.2850 $200.9250
910+ $0.2755 $250.7050
1,215+ $0.2470 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,663 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess