EN
  • EN
  • DE

TL5632CFR

Part No TL5632CFR
Manufacturer Texas Instruments
Catalog Unclassified
Description 8 BIT 3 CHANEL HIGH SPEED D/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL563
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 368271-TL5632CFR
Ultra Librarian 3D Model Ultra Librarian TL5632CFR CAD Model

Description

The TL5632CFR is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring accurate voltage control and management. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Accuracy: The TL5632CFR boasts excellent accuracy parameters, ensuring reliable performance in critical applications where precise voltage regulation is paramount.
  • Wide Operating Range: This device is designed to function effectively over a broad range of temperatures and supply voltages, making it versatile for various operating conditions.
  • Low Power Consumption: With energy efficiency in mind, the TL5632CFR consumes minimal power, which is crucial for battery-powered devices and contributes to overall system power management.
  • Stable Output: The output of the TL5632CFR remains stable and consistent, a feature that is essential for maintaining system performance and preventing voltage-related errors.
  • Compact Form Factor: The small footprint of the TL5632CFR allows for its integration into space-constrained applications without compromising performance.

Applications

The TL5632CFR is suitable for a variety of applications, including but not limited to:

  • Power supply control circuits
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TL5632CFR is no exception. It is manufactured under stringent quality control measures to ensure that each unit meets the high standards expected of TI products. Furthermore, the TL5632CFR is designed for robustness and longevity, providing reliable service over its operational lifespan.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support. TI's customer service and technical support teams are also available to assist with any questions or issues that may arise during the integration and use of the TL5632CFR in your projects.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8658 $100.3030
55+ $2.7762 $152.6910
75+ $2.6867 $201.5025
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess