EN
  • EN
  • DE

TL7705

Part No TL7705
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Supply voltage Supervisor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268548-TL7705
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Audio, Multimedia
Ultra Librarian 3D Model Ultra Librarian TL7705 CAD Model

Description

Overview of Texas Instruments TL7705 Supply Voltage Supervisor

The Texas Instruments TL7705 is a dedicated supply voltage supervisor designed to provide reliable reset control for microprocessors (µP) and other digital systems. It ensures that the power supply voltage is stable and within acceptable limits before allowing the digital system to operate, thereby preventing potential damage due to power supply fluctuations or anomalies.

Key Features

  • Supply Voltage Monitoring: The TL7705 continuously monitors the supply voltage of a microprocessor or digital system, ensuring that the supply remains above a predetermined threshold before the system is allowed to start or continue operation.
  • Programmable Reset Delay: It offers an adjustable delay time which is set by an external capacitor. This feature allows designers to customize the reset timing to match specific system requirements.
  • High Accuracy: This voltage supervisor offers high precision in monitoring voltage levels, contributing to the overall reliability of the system it is protecting.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated systems where power efficiency is critical.
  • Wide Operating Temperature Range: The TL7705 is capable of operating over a wide temperature range, making it suitable for industrial applications subjected to harsh environmental conditions.

Applications

  • Microprocessor systems
  • Microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems

The TL7705 is available in a variety of packages, including the 8-pin PDIP, SOIC, and VSSOP, providing flexibility in terms of mounting options and space considerations on printed circuit boards. With its robust feature set and Texas Instruments' reputation for quality, the TL7705 is an excellent choice for ensuring the reliable operation of sensitive digital systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess