EN
  • EN
  • DE

TL7726QD

Part No TL7726QD
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUITS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054863-TL7726QD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7726QD CAD Model

Description

Overview of Texas Instruments TL7726QD

The Texas Instruments TL7726QD is a Hex Clamp Diodes Integrated Circuit designed for transient overvoltage protection in industrial and commercial applications. This robust IC is engineered to prevent damage to sensitive circuitry by clamping unwanted voltage spikes and surges.

Key Features

  • Voltage Clamping: Six precision voltage clamps provide reliable protection against transients, ensuring that the voltage across protected circuits does not exceed a safe threshold.
  • Low Impedance: During a transient event, the TL7726QD offers a low-impedance path to ground, shunting the excess energy away from sensitive components.
  • Fast Response Time: The device responds rapidly to transient events, clamping overvoltages in nanoseconds to provide immediate protection.
  • Low Power Consumption: Designed for efficiency, the TL7726QD operates with minimal power loss, making it suitable for power-sensitive designs.

Applications

The TL7726QD is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller protection
  • Logic input and output protection
  • Electronic switch protection
  • Power supply management

Technical Specifications

Parameter Value Package Type SOIC (D) Number of Pins 8 Operating Temperature Range -40°C to 85°C Clamping Voltage Specified by series

The TL7726QD from Texas Instruments is a reliable solution for protecting electronic systems against voltage transients. Its precision and speed make it an essential component for safeguarding a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3191 $52.7640
95+ $1.0824 $102.8280
145+ $1.0486 $152.0470
200+ $1.0147 $202.9400
255+ $0.9809 $250.1295
345+ $0.8794 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess